KSS2-64J35 is a steel spur gear with a module of 2, 64 teeth, and a 35 mm bore, featuring a keyway size of 10 mm × 3.3 mm and a set screw. It has a JIS grade N8 precision rating, a 20° pressure angle, and is made from S45C steel. The allowable torque is 2.00 N·m (0.20 kgf·m), with a backlash range of 0.18 to 0.36 mm. The gear is 33.7 mm wide and 21.3 mm thick, with a weight of 2.00 kg.
Module 2, 64 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-64J35 | KSS2-64J35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 64 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |