The KSS2-64J22 is a steel spur gear in the KSS2 series with a module of 2, 64 teeth, and a 22 mm bore. It features a keyway size of 6 mm × 2.8 mm and a set screw. The gear has a pressure angle of 20°, is made from S45C steel, and meets JIS grade N8 precision per JIS B1702-1:1998. Backlash is specified as 0.18-0.36 mm, and the allowable torque is 2.14 N·m. The gear is not black oxide coated on reworked areas, and keyways conform to JIS B1301, Js9 tolerance.
Module 2, 64 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-64J22 | KSS2-64J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 64 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |