KSS2-64J19 is a steel spur gear with a module of 2, 64 teeth, and a 6 mm keyway with a 2.8 mm dowel pin, designed for metric applications. It has a 19 mm bore, a 20° pressure angle, and conforms to JIS grade N8 precision standards (JIS B1702-1:1998). The gear is made from S45C steel with a tooth hardness less than 194HB, and features a black oxide coating. The allowable torque is 2.16 N·m, with a theoretical backlash range of 0.18 to 0.36 mm. A set screw is included for use with the tapped hole. The keyway follows JIS B1301 standard with Js9 tolerance.
Module 2, 64 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-64J19 | KSS2-64J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 64 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |