Steel spur gear with module 2, 64 teeth, and 6 mm × 2.8 mm keyway, designed for metric applications; bore size is 18 mm; precision complies with JIS grade N8 (JIS B1702-1: 1998); maximum allowable torque is 2.17 N·m; backlash ranges from 0.18 to 0.36 mm; weight is 2.17 kg; made from S45C steel with no heat treatment; set screw included for tapped hole; keyway fabricated to JIS B1301 Js9 tolerance.
Module 2, 64 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-64J18 | KSS2-64J18 |
| Product Name | Metal Spur Gears (metric) | Module 2, 64 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |