QTC METRIC GEARS Metal Spur Gears (metric) KSS2-62J28

Description
Module 2, 62 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 2, 62 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS2-62J28 is a module 2, 62-tooth steel spur gear with a 28-tooth profile, S1K finish, and a 8 x 3.3 mm keyway. It features a standard full-depth tooth form, 20° pressure angle, and is made of S45C material with a tooth hardness of less than 194 HB. Precision conforms to JIS grade N8 (JIS B1702-1: 1998). The allowable torque is 1.73 N·m, with a theoretical backlash of 0.18-0.36 mm. The gear has a width of 20 mm and a thickness of 3.3 mm. A set screw is included. J Series variants are available on request with a lead time of up to 5 working days and order quantities limited to 1-20 units.

Datasheet Summary
Powered by GS/AI

KSS2-62J28 is a module 2, 62-tooth steel spur gear with a 28-tooth profile, S1K finish, and a 8 x 3.3 mm keyway. It features a standard full-depth tooth form, 20° pressure angle, and is made of S45C material with a tooth hardness of less than 194 HB. Precision conforms to JIS grade N8 (JIS B1702-1: 1998). The allowable torque is 1.73 N·m, with a theoretical backlash of 0.18-0.36 mm. The gear has a width of 20 mm and a thickness of 3.3 mm. A set screw is included. J Series variants are available on request with a lead time of up to 5 working days and order quantities limited to 1-20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-62J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-62J28
Metal Spur Gears (metric) KSS2-62J28
Module 2, 62 Tooth Mild Steel Spur Gear with 28mm Finished Bore

Module 2, 62 Tooth Mild Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 2, 62 Tooth Mild Steel Spur Gear with 28mm Finished Bore - KSS2-62J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 62 Tooth Mild Steel Spur Gear with 28mm Finished Bore
KSS2-62J28
Module 2, 62 Tooth Mild Steel Spur Gear with 28mm Finished Bore KSS2-62J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-62J28 KSS2-62J28
Product Name Metal Spur Gears (metric) Module 2, 62 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 62 62
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
32 D.P., 16 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design English
View Details