KSS2-62J20 is a module 2, 62-tooth steel spur gear with a 20 mm finished bore, 6 mm wide keyway, and no set screw. It has a 20° pressure angle, standard full-depth teeth, and is made of S45C steel with a hardness below 194 HB. Precision conforms to JIS grade N8 (JIS B1702-1: 1998). The gear has a tooth width of 20 mm, overall diameter of 124 mm, and an axial width of 30 mm. Allowable torque is 3.21 N·m (0.33 kgf·m). Backlash is specified as 0.18-0.36 mm. The keyway complies with JIS B1301, Js9 tolerance.
Module 2, 62 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-62J20 | KSS2-62J20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 62 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 62 | 62 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |