KSS2-62J16 is a steel spur gear in the KSS2 series with a module of 2, 16 teeth, and a keyway size of 5 mm width by 2.3 mm depth. It has a bore diameter of 15 mm, an outer diameter of 124 mm, and a width of 20 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB and meets JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 1.82 N·m, and the backlash is specified as 0.18 to 0.36 mm. The gear includes a set screw and uses a standard full-depth tooth profile at a 20° pressure angle.
Module 2, 62 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-62J16 | KSS2-62J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 62 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 62 | 62 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |