KSS2-62J15 is a steel spur gear in the KSS2 series with a module of 2, 15 teeth, and a 5 mm × 2.3 mm keyway. It has a finished bore of 15 mm, a pitch diameter of 30 mm, an outer diameter of 34 mm, and a face width of 10 mm. The gear is made from S45C steel with a tooth hardness of less than 194 HB, conforming to JIS grade N8 precision (JIS B1702-1:1998) and a 20° pressure angle. Allowable torque is 2.06 N·m, with theoretical backlash of 0.18 to 0.36 mm. A set screw is included for the tapped hole. The keyway complies with JIS B1301, Js9 tolerance. This part is available on request with a 5-working-day lead time and is limited to 1 to 20 units per order.
Module 2, 62 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-62J15 | KSS2-62J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 62 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 62 | 62 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |