KSS2-60J35 is a steel spur gear with a module of 2, 60 teeth, and a 35 mm finished bore. It has a 10 x 3.3 mm keyway and a set screw, conforming to JIS B1301 with Js9 tolerance. The gear is made of S45C steel with a tooth hardness of less than 194 HB, and is precision graded to JIS B1702-1:1998 N8. The allowable torque is 2.00 N·m (0.20 kgf·m), and backlash is specified as 0.18-0.36 mm. The pitch diameter is 120 mm, outside diameter is 124 mm, and face width is 20 mm.
Module 2, 60 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-60J35 | KSS2-60J35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 60 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |