KSS2-60J30 is a steel spur gear with a module of 2, 60 teeth, and a 30 mm bore. It features a keyway of 8 mm width by 3.3 mm depth and a set screw for retention. The gear has a pressure angle of 20°, is made from S45C steel, and meets JIS grade N8 precision (JIS B1702-1: 1998). The allowable torque is 1.70 N·m, with a backlash range of 0.18 to 0.36 mm. The face width is 20 mm, overall diameter is 124 mm, and the part weighs approximately 2.07 kg.
Module 2, 60 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-60J30 | KSS2-60J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 60 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |