KSS2-60J28 is a steel spur gear with a module of 2, 60 teeth, and a bore size of 8 mm × 3.3 mm, featuring a keyway and set screw for shaft retention. It has a 20° pressure angle, standard full-depth teeth, and is made of S45C steel with JIS grade N8 precision (JIS B1702-1: 1998). The allowable torque is 1.73 N·m, and the backlash ranges from 0.18 to 0.36 mm. The gear is machined to JIS B1301 Js9 tolerance for keyways, and a set screw is included. It has a width of 20 mm and weighs 1.96 kg.
Module 2, 60 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-60J28 | KSS2-60J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 60 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |