KSS2-60J17 is a module 2, 60-tooth steel spur gear with a 17mm bore, machined to JIS grade N8 (JIS B1702-1: 1998) precision, featuring a 20° pressure angle and S45C material with tooth hardness less than 194HB. It includes a keyway sized 5mm wide by 2.3mm deep and a set screw. The allowable torque is 1.94 N·m, with a theoretical backlash range of 0.18 to 0.36 mm. The gear has a face width of 20mm and a hub thickness of 10mm, and is designed for standard full-depth teeth. This part is part of the J Series, which requires a lead time for shipping and is limited to 1-20 units per order.
Module 2, 60 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-60J17 | KSS2-60J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 60 Tooth Mild Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |