KSS2-58J30 is a steel spur gear with a module of 2, 30 teeth, and a 30mm bore, featuring a keyway size of 8 x 3.3mm and a set screw. It has a pressure angle of 20°, is made of S45C steel, and conforms to JIS grade N8 (JIS B1702-1:1998) precision. The allowable torque is 1.70 N·m, with a theoretical backlash range of 0.18 to 0.36 mm, and a weight of 1.91 kg. The gear has a standard full-depth tooth form and is not black oxide coated on reworked areas.
Module 2, 58 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-58J30 | KSS2-58J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 58 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 58 | 58 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |