KSS2-58J28 is a steel spur gear in the KSS2 series with a module of 2, 28 teeth, and a keyway of 8 mm width by 3.3 mm depth. It has a pitch diameter of 56 mm, outside diameter of 64 mm, and face width of 20 mm. The gear is made of S45C steel with JIS grade N8 precision per JIS B1702-1:1998, a 20° pressure angle, and allowable torque of 1.73 N·m. Backlash is specified as 0.18-0.36 mm. The gear features a set screw for securing on the shaft and is black oxide coated, except where secondary operations were performed. The keyway conforms to JIS B1301, Js9 tolerance.
Module 2, 58 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-58J28 | KSS2-58J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 58 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 58 | 58 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |