KSS2-58J17 is a steel spur gear in the KSS2 series with a module of 2, 17 teeth, and a 5 mm keyway with 2.3 mm depth. It has a finished bore of 17 mm, a pitch diameter of 34 mm, an outside diameter of 38 mm, and a face width of 10 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, maintains JIS grade N8 precision per JIS B1702-1:1998, and has a 20° pressure angle. The allowable torque is 1.82 N·m, and the backlash ranges from 0.18 to 0.36 mm. A set screw is included for mounting. The gear is compatible with JIS B1301 keyway standards and is not black oxide coated in areas subject to rework.
Module 2, 58 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-58J17 | KSS2-58J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 58 Tooth Mild Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 58 | 58 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |