KSS2-58 is a steel spur gear with module 2 and 58 teeth, designed for power transmission applications. The gear has a plain bore and is made of S45C steel with a tooth hardness of less than 194HB. It conforms to JIS grade N8 precision (JIS B1702-1:1998) and features standard full-depth teeth with a 20° pressure angle. The gear is supplied without a keyway or set screw, and no dimensions for bore, width, or weight are specified for this exact variant. Backlash is theoretically 0.18~0.36 mm, and allowable torque is calculated as 1.84 N·m under assumed usage conditions. Secondary operations are cautioned against due to potential effects on precision and strength.
Module 2, 58 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-58 | KSS2-58 |
| Product Name | Metal Spur Gears (metric) | Module 2, 58 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 58 | 58 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |