KSS2-56J30 is a steel spur gear with a module of 2, 56 teeth, and a 30 mm bore with a keyway of 8 mm width by 3.3 mm depth, conforming to JIS B1301 Js9 tolerance. The gear is made from S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, and precision grade JIS N8 (JIS B1702-1:1998). The allowable torque is 1.56 N·m, and the backlash is specified within 0.18-0.36 mm. The gear width is 20 mm, and a set screw is included. The product is part of the KSS series, with dimensions and features consistent with the J series, which is available on request with a 5-day lead time and minimum order of 1-20 units.
Module 2, 56 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-56J30 | KSS2-56J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 56 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |