KSS2-56J25 is a module 2, 56-tooth steel spur gear with a 25 mm bore, keyed for a 8 mm × 3.3 mm keyway per JIS B1301, and features an M6 tapped hole with a set screw. It is made of S45C steel with a tooth hardness of less than 194 HB, and complies with JIS grade N8 precision (JIS B1702-1: 1998). The gear has a 20° pressure angle, standard full-depth teeth, and a theoretical backlash of 0.18 to 0.36 mm. Allowable torque is 1.61 N·m. The tooth width is 20 mm, and the overall width is 55 mm. The part is subject to caution regarding secondary operations and requires a lead time as a J series variant.
Module 2, 56 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-56J25 | KSS2-56J25 |
| Product Name | Metal Spur Gears (metric) | Module 2, 56 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |