KSS2-56J19 is a steel spur gear with a 56-tooth count, 2 mm module, and 19 mm bore, designed for metric applications. It has a 20° pressure angle, standard full-depth teeth, and is made from S45C steel with a hardness of less than 194HB. The gear meets JIS grade N8 precision (JIS B1702-1:1998). It includes a keyway sized 6 mm wide by 2.8 mm deep per JIS B1301 (Js 9 tolerance) and a threaded hole for a set screw, which is included. Backlash is specified as 0.18-0.36 mm. Overall width is 20 mm, and it weighs 1.66 kg.
Module 2, 56 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-56J19 | KSS2-56J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 56 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |