KSS2-55J32 is a module 2, 55-tooth steel spur gear with a 32 mm bore, 10 mm wide x 3.3 mm deep keyway, and a tapped hole for a set screw, conforming to JIS Grade N8 precision. It is made of S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, standard full-depth teeth, and a backlash range of 0.18 to 0.36 mm. The allowable torque is 1.48 N·m. The keyway follows JIS B1301 standards with Js9 tolerance.
Module 2, 55 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-55J32 | KSS2-55J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 55 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |