QTC METRIC GEARS Metal Spur Gears (metric) KSS2-55J22

Description
Module 2, 55 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Request a Quote
Description
Module 2, 55 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS2-55J22 is a metal spur gear with a module of 2 and features 55 teeth. It is constructed from S45C mild steel, which provides a balance of strength and machinability. The gear has a finished bore diameter of 22mm, making it suitable for various applications where precise fitting is required. The pressure angle is set at 20°, and the tooth hardness is less than 194HB, ensuring adequate durability for standard operational conditions. This gear is categorized under JIS grade N8, indicating a high level of precision. The product is available on request, with a lead time of up to five working days for orders.

Datasheet Summary
Powered by GS/AI

The KSS2-55J22 is a metal spur gear with a module of 2 and features 55 teeth. It is constructed from S45C mild steel, which provides a balance of strength and machinability. The gear has a finished bore diameter of 22mm, making it suitable for various applications where precise fitting is required. The pressure angle is set at 20°, and the tooth hardness is less than 194HB, ensuring adequate durability for standard operational conditions. This gear is categorized under JIS grade N8, indicating a high level of precision. The product is available on request, with a lead time of up to five working days for orders.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-55J22 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-55J22
Metal Spur Gears (metric) KSS2-55J22
Module 2, 55 Tooth Mild Steel Spur Gear with 22mm Finished Bore

Module 2, 55 Tooth Mild Steel Spur Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 2, 55 Tooth Mild Steel Spur Gear with 22mm Finished Bore - KSS2-55J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 55 Tooth Mild Steel Spur Gear with 22mm Finished Bore
KSS2-55J22
Module 2, 55 Tooth Mild Steel Spur Gear with 22mm Finished Bore KSS2-55J22
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-55J22 KSS2-55J22
Product Name Metal Spur Gears (metric) Module 2, 55 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 55 55
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
KHK AG6-30R1E45, Module 630 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-30r1e45 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
32 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details