KSS2-55J20 is a module 2, 55-tooth steel spur gear with a 20 mm bore, 20° pressure angle, and S45C material construction, conforming to JIS grade N8 precision (JIS B1702-1: 1998). The gear has a keyway sized 6 mm wide by 2.8 mm deep, conforming to JIS B1301 Js9 tolerance, and includes a set screw. Its allowable torque is 1.60 N·m, with a backlash range of 0.18 to 0.36 mm. The gear thickness is 20 mm, overall diameter is 110 mm, and weight is 17.8 kg.
Module 2, 55 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-55J20 | KSS2-55J20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 55 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |