KSS2-55J18 is a steel spur gear with module 2, 18 teeth, and a 18 mm bore, conforming to JIS grade N8 (JIS B1702-1: 1998) precision. It features a standard full-depth tooth profile with a 20° pressure angle, made from S45C material with a tooth hardness of less than 194 HB. The gear has a keyway sized 6 mm wide by 2.8 mm deep, conforming to JIS B1301 Js9 tolerance, and includes a set screw. Backlash is specified as 0.18-0.36 mm. The allowable torque is 1.61 N·m. The product is part of the KSS series and requires pre-order lead time for J-series variants.
Module 2, 55 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-55J18 | KSS2-55J18 |
| Product Name | Metal Spur Gears (metric) | Module 2, 55 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |