KSS2-55J15 is a module 2, 55-tooth steel spur gear with a 15 mm bore, made from S45C steel and conforming to JIS grade N8 precision (JIS B1702-1: 1998). It has a 20° pressure angle, standard full-depth teeth, and a keyway compliant with JIS B1301 (Js 9 tolerance). The gear includes a set screw and has an allowable torque of 1.63 N·m. Backlash is specified as 0.18~0.36 mm. The product is not black oxide coated on reworked areas and is available only as an on-request item with a lead time of five working days. The tooth width and bore dimensions are fixed per the J series design, and secondary operations that reduce tooth width are discouraged. The gear's dimensions include a face width of 20 mm, outside diameter of 110 mm, and total thickness of 175 mm.
Module 2, 55 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-55J15 | KSS2-55J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 55 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |