KSS2-54J19 is a steel spur gear with 54 teeth and a 19 mm bore, designed for metric applications. It has a module of 2, a 20° pressure angle, and is made from S45C steel with a tooth hardness of less than 194 HB. The gear meets JIS grade N8 precision (JIS B1702-1:1998) and features a keyway sized 6 mm wide by 2.8 mm deep, conforming to JIS B1301 Js9 tolerance. The backlash is specified as 0.18 to 0.36 mm, and the allowable torque is 1.55 N·m. A set screw is included for shaft retention. The tooth width is 20 mm, and the overall thickness is 10 mm.
Module 2, 54 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-54J19 | KSS2-54J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 54 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 54 | 54 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |