KSS2-54J18 is a steel spur gear with a module of 2, 18 teeth, and a 18 mm finished bore, designed for metric gear systems. It features a 20° pressure angle, standard full-depth teeth, and is made from S45C steel with a maximum tooth hardness of 194 HB. The gear complies with JIS grade N8 (JIS B1702-1:1998) precision standards. The keyway is 6 mm wide by 2.8 mm deep, conforming to JIS B1301 Js9 tolerance, and a set screw is included for mounting. The allowable torque is 1.56 N·m, and the backlash range is 0.18-0.36 mm. The gear width is 20 mm, and its overall thickness is 5 mm.
Module 2, 54 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-54J18 | KSS2-54J18 |
| Product Name | Metal Spur Gears (metric) | Module 2, 54 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 54 | 54 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |