KSS2-54J17 is a steel spur gear with 54 teeth and a 17 mm bore, designed for metric applications. It has a module of 2, a 20° pressure angle, and is made from S45C material with a tooth hardness less than 194 HB. The gear meets JIS grade N8 precision (JIS B1702-1:1998) and features a keyway of 5 mm width by 2.3 mm depth, sized for an M4 set screw. The allowable torque is 1.56 N·m, and the backlash ranges from 0.18 to 0.36 mm. The gear width is 20 mm. The J series variants require a lead time of up to 5 working days and are available in quantities of 1 to 20 units per order.
Module 2, 54 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-54J17 | KSS2-54J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 54 Tooth Mild Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 54 | 54 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |