KSS2-52J30 is a steel spur gear with a module of 2, 30 teeth, and a 30 mm bore, featuring a keyway of 8 mm width by 3.3 mm depth and an M6 set screw. It conforms to JIS grade N8 precision (JIS B1702-1: 1998), has a 20° pressure angle, and is made from S45C steel. The allowable torque is 1.34 N·m, and the theoretical backlash is 0.18 to 0.36 mm. The gear width is 20 mm, and the overall thickness is 5 mm. Set screw is included. The part is part of the KSS series with J-series customization available on request.
Module 2, 52 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-52J30 | KSS2-52J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 52 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 52 | 52 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |