KSS2-52J22 is a steel spur gear with a module of 2, 22 teeth, and a 6 mm keyway with 2.8 mm depth, conforming to JIS grade N8 (JIS B1702-1: 1998) precision standards. The gear has a 55 mm outside diameter, 20 mm face width, and is made of S45C steel with a tooth hardness of less than 194 HB. The allowable torque is 1.42 N·m, and the theoretical backlash is 0.18 to 0.36 mm. A set screw is included for the tapped hole, and the bore is 20 mm with a JIS B1301 Js9 tolerance keyway. This part is part of the KSS series, which requires secondary operation restrictions to avoid degradation of precision and strength.
Module 2, 52 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-52J22 | KSS2-52J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 52 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 52 | 52 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |