KSS2-52J19 is a module 2, 52-tooth steel spur gear with a 19 mm bore, S45C material, and JIS grade N8 precision. It has a 20° pressure angle, standard full-depth teeth, and a theoretical backlash of 0.18-0.36 mm. The keyway is 6 mm wide by 2.8 mm deep, conforming to JIS B1301 Js9 tolerance, and includes a set screw. The allowable torque is 1.44 N·m. The gear is counterbored to reduce tap length and comes with a set screw. Dimensions are 55 mm outer diameter, 55 mm hub diameter, 20 mm thickness, and 10 mm hub length.
Module 2, 52 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-52J19 | KSS2-52J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 52 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 52 | 52 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |