KSS2-52J17 is a steel spur gear with 52 teeth, module 2, and a 17 mm bore, featuring a keyway of 6 mm width by 2.8 mm depth and an M5* set screw. It has a JIS grade N8 precision rating, 20° pressure angle, and is made from S45C steel with a tooth hardness of less than 194 HB. The catalog lists an allowable torque of 1.46 N·m and a backlash range of 0.18 to 0.36 mm. The gear is designed for standard full-depth teeth and includes a set screw. The J-series variant requires a lead time of up to five working days and is limited to 1-20 units per order.
Module 2, 52 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-52J17 | KSS2-52J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 52 Tooth Mild Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 52 | 52 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |