KSS2-52 is a steel spur gear with a module of 2, 52 teeth, and a plain bore. It conforms to JIS grade N8 (JIS B1702-1:1998) precision standards. The gear is made of S45C steel with a tooth hardness of less than 194HB, has a 20° pressure angle, and features a standard full-depth tooth profile. The allowable torque is 1.48 N·m, and the backlash is specified between 0.18 and 0.36 mm. The gear width is 20 mm, and the bore diameter is 55 mm. A keyway is not included in this variant, as indicated by the absence of a keyway designation in the catalog entry. This model is part of the KSS series and does not include a set screw or modified bore.
Module 2, 52 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-52 | KSS2-52 |
| Product Name | Metal Spur Gears (metric) | Module 2, 52 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 52 | 52 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |