KSS2-50J30 is a steel spur gear with a 50-tooth count, 30mm bore diameter, and an M8 keyway conforming to JIS B1301 (Js9 tolerance). It has a module of 2, a 20° pressure angle, and is made of S45C steel with a tooth hardness of less than 194HB. The gear meets JIS grade N8 (JIS B1702-1:1998) precision standards. The allowable torque is 1.24 N·m, with a backlash of 0.18~0.36 mm. Dimensions include an outer diameter of 104mm, face width of 20mm, and overall thickness of 30mm. A set screw is included.
Module 2, 50 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-50J30 | KSS2-50J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 50 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |