KSS2-50J25 is a steel spur gear in the KSS2 series with a module of 2, 50 teeth, and a 6 mm keyway of 8 mm width by 3.3 mm depth. It has a JIS grade N8 precision rating, a 20° pressure angle, S45C material, and a backlash range of 0.18 to 0.36 mm. The allowable torque is 1.29 N·m. The bore is 50 mm with a finished D hole. A set screw is included. The gear thickness is 1.22 mm. The product is part of the KSS2-50 series, with J-series variants available on request with a lead time.
Module 2, 50 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-50J25 | KSS2-50J25 |
| Product Name | Metal Spur Gears (metric) | Module 2, 50 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |