KSS2-50J22 is a steel spur gear with 50 teeth and a 22 mm bore, featuring a keyway of 6 mm width by 2.8 mm depth per JIS B1301 standards. It has a module of 2, a 20° pressure angle, and is made from S45C steel with a tooth hardness of less than 194 HB. The gear meets JIS grade N8 precision (JIS B1702-1: 1998) and has a theoretical backlash of 0.18~0.36 mm. The allowable torque is 1.32 N·m. The gear is part of the KSS2 series with a tooth width of 19.9 mm and overall dimensions of 156 mm outer diameter, 55 mm hub width, and 104 mm overall width. A set screw is included. The J series variants require a lead time and are limited to 1-20 units per order.
Module 2, 50 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-50J22 | KSS2-50J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 50 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |