QTC METRIC GEARS Metal Spur Gears (metric) KSS2-50J17

Description
Module 2, 50 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Request a Quote
Description
Module 2, 50 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS2-50J17 is a precision-grade metal spur gear manufactured by QTC METRIC GEARS, designed according to JIS standards. It features a module of 2 and has 50 teeth, making it suitable for various mechanical applications requiring reliable gear transmission. The gear is made from S45C steel, which provides a balance of strength and durability. It has a standard full depth tooth profile with a pressure angle of 20 degrees, ensuring compatibility with other gears in the same series. The finished bore measures 17mm, allowing for easy integration into assemblies. The tooth hardness is less than 194HB, indicating a moderate level of hardness suitable for general use. This gear is part of a series that may require a lead time for orders, particularly for quantities exceeding 20 units.

Datasheet Summary
Powered by GS/AI

The KSS2-50J17 is a precision-grade metal spur gear manufactured by QTC METRIC GEARS, designed according to JIS standards. It features a module of 2 and has 50 teeth, making it suitable for various mechanical applications requiring reliable gear transmission. The gear is made from S45C steel, which provides a balance of strength and durability. It has a standard full depth tooth profile with a pressure angle of 20 degrees, ensuring compatibility with other gears in the same series. The finished bore measures 17mm, allowing for easy integration into assemblies. The tooth hardness is less than 194HB, indicating a moderate level of hardness suitable for general use. This gear is part of a series that may require a lead time for orders, particularly for quantities exceeding 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-50J17 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-50J17
Metal Spur Gears (metric) KSS2-50J17
Module 2, 50 Tooth Mild Steel Spur Gear with 17mm Finished Bore

Module 2, 50 Tooth Mild Steel Spur Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 2, 50 Tooth Mild Steel Spur Gear with 17mm Finished Bore - KSS2-50J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 50 Tooth Mild Steel Spur Gear with 17mm Finished Bore
KSS2-50J17
Module 2, 50 Tooth Mild Steel Spur Gear with 17mm Finished Bore KSS2-50J17
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-50J17 KSS2-50J17
Product Name Metal Spur Gears (metric) Module 2, 50 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Spur Gears - 5217118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 40
Design Metric
View Details