KSS2-50 is a steel spur gear with 50 teeth, module 2, and a plain bore, designed for mechanical power transmission. It has a pitch diameter of 100 mm, outside diameter of 104 mm, and width of 20 mm. The gear is made from S45C steel with a tooth hardness of less than 194 HB and conforms to JIS grade N8 (JIS B1702-1: 1998) precision standards. The allowable torque is 1.22 N·m with a backlash range of 0.18 to 0.36 mm. The part includes a keyway compliant with JIS B1301 (Js 9 tolerance). A set screw is included for keyway mounting.
Module 2, 50 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-50 | KSS2-50 |
| Product Name | Metal Spur Gears (metric) | Module 2, 50 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |