KSS2.5-90J35 is a steel spur gear with a 2.5 mm module, 90 teeth, and a 35 mm finished bore, conforming to JIS grade N8 precision (JIS B1702-1:1998). The gear is made of S45C steel with a tooth hardness of less than 194 HB, features a 20° pressure angle, and standard full-depth teeth. It has a maximum allowable torque of 5.54 N·m and a backlash range of 0.22-0.48 mm. The bore is keyed to JIS B1301 Js9 tolerance and the gear is available in a die-forged finish. Bore dimensions and torque values apply specifically to the J35 variant.
Module 2.5, 90 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-90J35 | KSS2.5-90J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 90 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |