Module 2.5 steel spur gear with 80 teeth and a 35 mm finished bore, made of S45C material with JIS grade N8 precision, standard full-depth teeth, 20° pressure angle, and a keyway conforming to JIS B1301 Js 9 tolerance. The part has a tooth width of 25 mm, outside diameter of 205 mm, and hub diameter of 177 mm, with a bore specified for M8 x 6 set screw. The allowable torque is 4.26 N·m, and the backlash is 0.18~0.4 mm. J-series variants are available on request with a lead time of up to 5 working days and a minimum order quantity of 1 to 20 units.
Module 2.5, 80 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-80J35 | KSS2.5-80J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 80 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |