KSS2.5-80J25 is a steel spur gear with a module of 2.5, 80 teeth, and a 25 mm finished bore, compliant with JIS grade N8 precision (JIS B1702-1: 1998). It is made of S45C material with a tooth hardness under 194 HB, features a 20° pressure angle, and standard full-depth teeth. The gear has a tooth width of 25 mm, an outside diameter of 205 mm, and a hub diameter of 177 mm. It includes a keyway conforming to JIS B1301 with Js9 tolerance and is supplied with a set screw for the tapped hole. Backlash values are theoretical and apply to a pair of identical gears in mesh. The part is rated for a maximum allowable torque of 4.40 N·m.
Module 2.5, 80 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-80J25 | KSS2.5-80J25 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 80 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |