Module 2.5 steel spur gear with 76 teeth and a 32 mm finished bore, featuring a 20° pressure angle, standard full-depth teeth, and S45C material with a tooth hardness of less than 194 HB. Precision conforms to JIS grade N8 (JIS B1702-1: 1998). Includes an M8 keyway per JIS B1301, Js9 tolerance. Allowable torque is 4.78 N·m.
Module 2.5, 76 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-76J32 | KSS2.5-76J32 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 76 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 76 | 76 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |