KSS2.5-76J28 is a steel spur gear in the KSS2.5 series with a module of 2.5, 76 teeth, and a 28 mm finished bore. The gear is made of S45C steel with a tooth hardness of less than 194 HB and follows JIS grade N8 precision (JIS B1702-1: 1998). It has a 20° pressure angle and standard full-depth teeth. The bore is machined to JIS B1301 Js9 tolerance with a keyway. Backlash is specified as theoretical values for a matched pair. The gear has a face width of 25 mm, outside diameter of 195 mm, and overall thickness of 25 mm. Secondary operations such as reworking or narrowing tooth width are cautioned against as they affect precision and strength.
Module 2.5, 76 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-76J28 | KSS2.5-76J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 76 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 76 | 76 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |