QTC METRIC GEARS Metal Spur Gears (metric) KSS2.5-76J25

Description
Module 2.5, 76 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 2.5, 76 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS2.5-76J25 is a steel spur gear with a module of 2.5, 76 teeth, and a 25 mm finished bore, part of the KSS2.5 series with JIS grade N8 precision. It has a 20° pressure angle, is made of S45C steel, and has a tooth hardness less than 194 HB. The gear has a tooth width of 25 mm, an outside diameter of 195 mm, and a pitch diameter of 190 mm. The allowable torque is 4.84 N•m. The bore has a keyway conforming to JIS B1301 with Js9 tolerance. The J-series variants are available on request with a lead time of up to 5 working days and a minimum order quantity of one unit up to a maximum of 20 units per order.

Datasheet Summary
Powered by GS/AI

The KSS2.5-76J25 is a steel spur gear with a module of 2.5, 76 teeth, and a 25 mm finished bore, part of the KSS2.5 series with JIS grade N8 precision. It has a 20° pressure angle, is made of S45C steel, and has a tooth hardness less than 194 HB. The gear has a tooth width of 25 mm, an outside diameter of 195 mm, and a pitch diameter of 190 mm. The allowable torque is 4.84 N•m. The bore has a keyway conforming to JIS B1301 with Js9 tolerance. The J-series variants are available on request with a lead time of up to 5 working days and a minimum order quantity of one unit up to a maximum of 20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2.5-76J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2.5-76J25
Metal Spur Gears (metric) KSS2.5-76J25
Module 2.5, 76 Tooth Mild Steel Spur Gear with 25mm Finished Bore

Module 2.5, 76 Tooth Mild Steel Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 76 Tooth Mild Steel Spur Gear with 25mm Finished Bore - KSS2.5-76J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 76 Tooth Mild Steel Spur Gear with 25mm Finished Bore
KSS2.5-76J25
Module 2.5, 76 Tooth Mild Steel Spur Gear with 25mm Finished Bore KSS2.5-76J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2.5-76J25 KSS2.5-76J25
Product Name Metal Spur Gears (metric) Module 2.5, 76 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 76 76
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 56 Tooth Brass Spur Gear - A 1B 2MY03056 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design Metric
View Details
Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Spur Gears - 5216418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 16
Design Metric
View Details