KSS2.5-76 is a steel spur gear with a module of 2.5 and 76 teeth, made from S45C material with a tooth hardness of less than 194HB, and meets JIS grade N8 precision (JIS B1702-1: 1998). It has a 20° pressure angle and standard full-depth teeth. The bore is plain with a keyway conforming to JIS B1301, Js 9 tolerance. The tooth width is 25 mm, pitch diameter is 190 mm, outside diameter is 195 mm, and face width is 25 mm. The allowable torque is 4.84 N·m for the J28 variant, with a backlash range of 0.18 to 0.4 mm. The part has a die-forged finish and a 12 mm keyway slot.
Module 2.5, 76 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-76 | KSS2.5-76 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 76 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 76 | 76 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |