KSS2.5-75J35 is a steel spur gear with a 2.5 mm module, 75 teeth, and a 35 mm finished bore, machined from S45C material with a tooth hardness less than 194 HB. It complies with JIS grade N8 precision (JIS B1702-1:1998), features a 20° pressure angle, and standard full-depth teeth. The gear has a maximum allowable torque of 4.61 N·m and a theoretical backlash of 0.18 to 0.4 mm. The bore is keyway-cut to JIS B1301, Js9 tolerance, and the part includes an integrated set screw. It is available only by special request with a lead time of up to five working days and is not black oxide coated post-rework.
Module 2.5, 75 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-75J35 | KSS2.5-75J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 75 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |