The KSS2.5-75J30 is a precision-grade metal spur gear manufactured by QTC METRIC GEARS. It features a module of 2.5 and has 75 teeth, making it suitable for various mechanical applications requiring reliable gear transmission. The gear is made from S45C steel, which provides a good balance of strength and durability. It has a standard full depth tooth profile and a pressure angle of 20 degrees, ensuring compatibility with other gears in similar applications. The tooth hardness is less than 194HB, indicating a moderate level of hardness suitable for general use. The gear has a finished bore of 30mm, allowing for easy integration into assemblies. This product is designed to meet JIS grade N8 standards, ensuring a high level of precision and performance.
Module 2.5, 75 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-75J30 | KSS2.5-75J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 75 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |