KSS2.5-72J35 is a steel spur gear with a module of 2.5, 72 teeth, and a 35 mm finished bore. It is made from S45C material with a tooth hardness of less than 194 HB, has a 20° pressure angle, and conforms to JIS grade N8 (JIS B1702-1:1998). It features a standard full-depth tooth profile, a backlash of 0.18~0.4 mm, and a maximum allowable torque of 4.61 N·m. The gear is designed for use with an M8 keyway per JIS B1301, Js 9 tolerance, and has a bore diameter of 35 mm. It is available as a J series variant with a 5-working-day lead time and limited to 1 to 20 units per order.
Module 2.5, 72 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-72J35 | KSS2.5-72J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 72 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 72 | 72 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |