Module 2.5 steel spur gear with 72 teeth and a 32 mm finished bore, featuring JIS grade N8 precision, 20° pressure angle, S45C material, and a tooth hardness under 194 HB. The gear has a face width of 8.89 mm, a pitch diameter of 180 mm, and an outer diameter of 185 mm, with a theoretical backlash of 0.18 to 0.4 mm. It includes a keyway per JIS B1301 standard and is designed for use with an M8 shaft. The product is part of the KSS series and requires a lead time of up to five working days as an available-on-request
Module 2.5, 72 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-72J32 | KSS2.5-72J32 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 72 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 72 | 72 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |