KSS2.5-72J25 is a steel spur gear with a module of 2.5, 72 teeth, and a 25 mm finished bore, made from S45C material with JIS grade N8 precision. It has a 20° pressure angle, standard full-depth teeth, and a tooth hardness of less than 194 HB. The gear has an overall diameter of 180 mm, thickness of 25 mm, keyway dimensions of 8 mm width by 3.3 mm depth, and a maximum allowable torque of 4.47 N·m. It is designed for use with JIS B1301 keyways in Js9 tolerance and is part of the KSS2.5 series.
Module 2.5, 72 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-72J25 | KSS2.5-72J25 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 72 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 72 | 72 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |