KSS2.5-72 is a steel spur gear with a module of 2.5, 72 teeth, and a 20° pressure angle, made from S45C material. It has a plain bore with a bore diameter of 47.8 mm, an outside diameter of 187.5 mm, a face width of 25 mm, and an overall thickness of 15 mm. The gear meets JIS grade N8 precision (JIS B1702-1: 1998). It has a theoretical backlash of 0.18-0.4 mm and an allowable torque of 4.49 N·m. The bore is designed for a keyway conforming to JIS B1301, Js9 tolerance.
Module 2.5, 72 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-72 | KSS2.5-72 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 72 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 72 | 72 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |